Mid Voltage (100 to 630V)
4.7µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
4.7µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
4.7µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
CAP CER 4.7UF 100V X7R SMD
Capacitors - Ceramic Capacitors
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CKG57NX7R2A475M500JJ | 445-CKG57NX7R2A475M500JJTR-ND | 445-CKG57NX7R2A475M500JJDKR-ND | CKG57NX7R2A475M500JJ | CKG57NX7R2A475M500JJ |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| Technology | Multilayer | Film Capacitors | Single-Layer | ||
| Applications | Automotive | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass; Automotive, SMPS Filtering, Bypass, Decoupling |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |