TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKG57NX7R2A225M500JH

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKG57NX7R2A225M500JH - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKG57NX7R2A225M500JH
Multilayer Ceramic Chip Capacitor CKG57NX7R2A225M500JH
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
SMD 2.2UF 100V Capacitor
60-CKG57NX7R2A225M500JH
SMD 2.2UF 100V Capacitor 60-CKG57NX7R2A225M500JH
CAP CER 2.2UF 100V X7R SMD Product overview: CKG57NX7R2A225M500JH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG57NX7R2A225M50 0JH can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 100V X7R SMD Product overview: CKG57NX7R2A225M500JH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG57NX7R2A225M500JH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1002760-CKG57NX7R2A225M500JH - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1002760-CKG57NX7R2A225M500JH
Capacitors - Ceramic Capacitors 1002760-CKG57NX7R2A225M500JH
Win Source Part Number: 1002760-CKG57NX7R2A2 25M500JH Category: Capacitors>Ceramic Capacitors Series: MEGACAP, CKG Features: Low ESL (Stacked) Package: Tape & Reel Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.217" (5.50mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 2 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.197" W (6.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation Other Names: 445-1658-2,445-1658- 1,CKG57NX7R2A225MT00 9W,CKG57NX7R2A225M,C KG57NX7R2A225MT,445- 1658-6

Win Source Part Number: 1002760-CKG57NX7R2A225M500JH
Category: Capacitors>Ceramic Capacitors
Series: MEGACAP, CKG
Features: Low ESL (Stacked)
Package: Tape & Reel
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 1,000
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.217" (5.50mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 2 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.197" W (6.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Other Names: 445-1658-2,445-1658-1,CKG57NX7R2A225MT009W,CKG57NX7R2A225M,CKG57NX7R2A225MT,445-1658-6

Buy Now
Ceramic Capacitors - 445-1658-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1658-1-ND
Ceramic Capacitors 445-1658-1-ND
2.2µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

2.2µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-1658-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1658-2-ND
Ceramic Capacitors 445-1658-2-ND
2.2µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

2.2µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-1658-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1658-6-ND
Ceramic Capacitors 445-1658-6-ND
2.2µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

2.2µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Capacitor Ceramic, 2.2Uf, 100V, X7R, 20%, Smd; Capacitance Tdk - 87R2627 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2.2Uf, 100V, X7R, 20%, Smd; Capacitance Tdk
87R2627
Capacitor Ceramic, 2.2Uf, 100V, X7R, 20%, Smd; Capacitance Tdk 87R2627
CAPACITOR CERAMIC, 2.2UF, 100V, X7R, 20%, SMD; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2; Operating Temperature Range:-55°C to +125°CRoHS Compliant: Yes

CAPACITOR CERAMIC, 2.2UF, 100V, X7R, 20%, SMD; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2; Operating Temperature Range:-55°C to +125°CRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CKG57NX7R2A225M500JH - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKG57NX7R2A225M500JH
Ceramic Capacitors CKG57NX7R2A225M500JH
CAP CER 2.2UF 100V X7R SMD

CAP CER 2.2UF 100V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKG57NX7R2A225M500JH 60-CKG57NX7R2A225M500JH 1002760-CKG57NX7R2A225M500JH 445-1658-1-ND 445-1658-6-ND 87R2627 CKG57NX7R2A225M500JH
Product Name Multilayer Ceramic Chip Capacitor SMD 2.2UF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 2.2Uf, 100V, X7R, 20%, Smd; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Bypass Bypass Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers