Mid Voltage (100 to 630V)
1.5µF ±10% 250V Ceramic Capacitor X7T SMD, J-Lead
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CKG57KX7T2E155K335JJ | 445-10476-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | Automotive | Automotive; Bypass |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.5 microF | 1.5 microF |