TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKG57KX7S2A156M335JJ

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKG57KX7S2A156M335JJ - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKG57KX7S2A156M335JJ
Multilayer Ceramic Chip Capacitor CKG57KX7S2A156M335JJ
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - CKG57KX7S2A156M335JJ - 915377-CKG57KX7S2A156M335JJ - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CKG57KX7S2A156M335JJ
915377-CKG57KX7S2A156M335JJ
Ceramic Capacitors - CKG57KX7S2A156M335JJ 915377-CKG57KX7S2A156M335JJ
Manufacturer: TDK Corporation Win Source Part Number: 915377-CKG57KX7S2A15 6M335JJ Series: MEGACAP, CKG Operating Temperature Range: -55°C ~ 125°C Features: 15 µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead Package: SMD, J-Lead Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-10470-6, CKG57KX7S2A156MT0Y9W , 445-10470-2, 445-10470-1

Manufacturer: TDK Corporation
Win Source Part Number: 915377-CKG57KX7S2A156M335JJ
Series: MEGACAP, CKG
Operating Temperature Range: -55°C ~ 125°C
Features: 15 µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead
Package: SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-10470-6, CKG57KX7S2A156MT0Y9W, 445-10470-2, 445-10470-1

Buy Now
Ceramic Capacitors - 445-10470-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10470-1-ND
Ceramic Capacitors 445-10470-1-ND
15µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead

15µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-10470-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10470-2-ND
Ceramic Capacitors 445-10470-2-ND
15µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead

15µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-10470-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10470-6-ND
Ceramic Capacitors 445-10470-6-ND
15µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead

15µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 15UF 100V Capacitor
60-CKG57KX7S2A156M335JJ
SMD 15UF 100V Capacitor 60-CKG57KX7S2A156M335JJ
CAP CER 15UF 100V X7S SMD Product overview: CKG57KX7S2A156M335JJ from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG57KX7S2A156M33 5JJ can be used for catalog matching and distributor lookup.

CAP CER 15UF 100V X7S SMD Product overview: CKG57KX7S2A156M335JJ from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG57KX7S2A156M335JJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 15UF 100V X7S SMD - 769-CKG57KX7S2A156M335JJ - Utmel Electronic Limited
Hong Kong, China
CAP CER 15UF 100V X7S SMD
769-CKG57KX7S2A156M335JJ
CAP CER 15UF 100V X7S SMD 769-CKG57KX7S2A156M335JJ
CAP CER 15UF 100V X7S SMD

CAP CER 15UF 100V X7S SMD

Supplier's Site
Mlcc,2220,x7S,100V,15Μf,3.35Mm / Tape And Reel Rohs Compliant Tdk - 51X8147 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,2220,x7S,100V,15Μf,3.35Mm / Tape And Reel Rohs Compliant Tdk
51X8147
Mlcc,2220,x7S,100V,15Μf,3.35Mm / Tape And Reel Rohs Compliant Tdk 51X8147
MLCC,2220,X7S,100V,1 5µF,3.35mm / Tape and Reel RoHS Compliant: Yes

MLCC,2220,X7S,100V,15µF,3.35mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 100V, Mlcc Stacked, 2220 Rohs Compliant Tdk - 71AH2993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 100V, Mlcc Stacked, 2220 Rohs Compliant Tdk
71AH2993
Cap, 15Uf, 100V, Mlcc Stacked, 2220 Rohs Compliant Tdk 71AH2993
CAP, 15UF, 100V, MLCC STACKED, 2220 ROHS COMPLIANT: YES

CAP, 15UF, 100V, MLCC STACKED, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKG57KX7S2A156M335JJ 915377-CKG57KX7S2A156M335JJ 445-10470-1-ND 445-10470-6-ND 60-CKG57KX7S2A156M335JJ 769-CKG57KX7S2A156M335JJ 51X8147
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - CKG57KX7S2A156M335JJ Ceramic Capacitors Ceramic Capacitors SMD 15UF 100V Capacitor CAP CER 15UF 100V X7S SMD Mlcc,2220,x7S,100V,15Μf,3.35Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive; Bypass Automotive; Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers