0.14µF ±10% 250V Ceramic Capacitor C0G, NP0 Stacked SMD, 2 J-Lead
CAP CER 0.14UF 250V C0G/NP0 SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 445-175438-2-ND | CKG45NC0G2E144K500JH |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1400 microF | 0.1400 microF |
| Capacitance Tolerance | 10 (+/- %) |