TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKG45KX7S2A475M290JH

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKG45KX7S2A475M290JH - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKG45KX7S2A475M290JH
Multilayer Ceramic Chip Capacitor CKG45KX7S2A475M290JH
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5214-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5214-1-ND
Ceramic Capacitors 445-5214-1-ND
4.7µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead

4.7µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-5214-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5214-2-ND
Ceramic Capacitors 445-5214-2-ND
4.7µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead

4.7µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead

Buy Now Datasheet
Capacitor Ceramic, 4.7Uf, 100V, X7S, 20%, Smd, Full Reel; Capacitance Tdk - 87R2594 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 100V, X7S, 20%, Smd, Full Reel; Capacitance Tdk
87R2594
Capacitor Ceramic, 4.7Uf, 100V, X7S, 20%, Smd, Full Reel; Capacitance Tdk 87R2594
CAPACITOR CERAMIC, 4.7UF, 100V, X7S, 20%, SMD, FULL REEL; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:CKG Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 100V, X7S, 20%, SMD, FULL REEL; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:CKG Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CKG45KX7S2A475M290JH 445-5214-1-ND 87R2594
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic, 4.7Uf, 100V, X7S, 20%, Smd, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details