TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKG45KX7R2A105M290JH

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKG45KX7R2A105M290JH - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKG45KX7R2A105M290JH
Multilayer Ceramic Chip Capacitor CKG45KX7R2A105M290JH
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4089-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4089-2-ND
Ceramic Capacitors 445-4089-2-ND
1µF ±20% 100V Ceramic Capacitor X7R SMD, J-Lead

1µF ±20% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 100V, X7R, 20%, Smd; Capacitance Tdk - 87R2589 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 100V, X7R, 20%, Smd; Capacitance Tdk
87R2589
Capacitor Ceramic, 1Uf, 100V, X7R, 20%, Smd; Capacitance Tdk 87R2589
CAPACITOR CERAMIC, 1UF, 100V, X7R, 20%, SMD; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 100V, X7R, 20%, SMD; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CKG45KX7R2A105M290JH 445-4089-2-ND 87R2589
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic, 1Uf, 100V, X7R, 20%, Smd; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details