0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 SMD, J-Lead
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 SMD, J-Lead
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 SMD, J-Lead
CAP CER 0.068UF 250V C0G/NP0 SMD
CAP CER 0.068UF 250V C0G/NP0 SMD
| DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-175433-2-ND | 445-175433-6-ND | CKG45KC0G2E683J290JJ | CKG45KC0G2E683J290JJ |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive, SMPS Filtering, Boardflex Sensitive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |