Commercial Grade, Mid Voltage (100 to 630V)
4.7µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead
Multilayer Ceramic Capacitor, CKG Series, 4.7 - F, - 20%, X7S, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes
CAP CER 4.7UF 100V X7S SMD
| TDK Corporation | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CKG32KX7S2A475M335AH | 445-7090-2-ND | 51T2301 | CKG32KX7S2A475M335AH |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Multilayer Ceramic Capacitor, Ckg Series, 4.7 F, 20%, X7S, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Multilayer | Single-Layer | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | |
| WVDC | 100 volts | 100 volts | 100 volts |