Mid Voltage (100 to 630V)
3.3µF ±20% 100V Ceramic Capacitor X7S SMD, J-Lead
Capacitors - Ceramic Capacitors
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CKG32KX7S2A335M335AH | 445-10326-2-ND | CKG32KX7S2A335M335AH |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |
| Applications | General Purpose; Commercial Grade | Bypass | Bypass; SMPS Filtering, Bypass, Decoupling |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |