Mid Voltage (100 to 630V)
0.1µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead
0.1µF ±20% 250V Ceramic Capacitor X7R SMD, J-Lead
CAPACITOR CERAMIC, 0.1UF, 250V, X7R, 20%, SMD, FULL REEL; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CKG Series; MSL:- RoHS Compliant: Yes
| TDK Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CKG32KX7R2E104M335AH | 445-5186-2-ND | 87R2580 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Capacitor Ceramic, 0.1Uf, 250V, X7R, 20%, Smd, Full Reel; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | Bypass | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |