Mid Voltage (100 to 630V)
CAP CER 0.1UF 250V X7R SMD Product overview: CKG32KX7R2E104K335AH
Manufacturer: TDK Corporation
Win Source Part Number: 866448-CKG32KX7R2E10
Series: MEGACAP, CKG
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 250V Ceramic Capacitor X7R SMD, J-Lead
Package: Reel - TR
Package: SMD, J-Lead
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-10305-6, 445-10305-2, 445-10305-1, CKG32KX7R2E104KT000W
0.1µF ±10% 250V Ceramic Capacitor X7R SMD, J-Lead
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CKG32KX7R2E104K335AH | 60-CKG32KX7R2E104K335AH | 866448-CKG32KX7R2E104K335AH | 445-10305-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | SMD 0.1UF 250V Capacitor | Ceramic Capacitors - CKG32KX7R2E104K335AH | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | Bypass | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |