TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKG32KX7R1H105K335AH

Description
MEGACAP Type
Request a Quote Datasheet
Description
MEGACAP Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKG32KX7R1H105K335AH - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKG32KX7R1H105K335AH
Multilayer Ceramic Chip Capacitor CKG32KX7R1H105K335AH
MEGACAP Type

MEGACAP Type

Supplier's Site
Ceramic Capacitors - CKG32KX7R1H105K335AH - 866446-CKG32KX7R1H105K335AH - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CKG32KX7R1H105K335AH
866446-CKG32KX7R1H105K335AH
Ceramic Capacitors - CKG32KX7R1H105K335AH 866446-CKG32KX7R1H105K335AH
Manufacturer: TDK Corporation Win Source Part Number: 866446-CKG32KX7R1H10 5K335AH Series: MEGACAP, CKG Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R SMD, J-Lead Package: Reel - TR Package: SMD, J-Lead Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CKG32KX7R1H105KT000W , 445-10293-6, 445-10293-1, 445-10293-2

Manufacturer: TDK Corporation
Win Source Part Number: 866446-CKG32KX7R1H105K335AH
Series: MEGACAP, CKG
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R SMD, J-Lead
Package: Reel - TR
Package: SMD, J-Lead
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CKG32KX7R1H105KT000W, 445-10293-6, 445-10293-1, 445-10293-2

Buy Now Datasheet
Ceramic Capacitors - 445-10293-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10293-2-ND
Ceramic Capacitors 445-10293-2-ND
1µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

1µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-10293-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10293-6-ND
Ceramic Capacitors 445-10293-6-ND
1µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

1µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-10293-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10293-1-ND
Ceramic Capacitors 445-10293-1-ND
1µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

1µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 1UF 50V Capacitor
60-CKG32KX7R1H105K335AH
SMD 1UF 50V Capacitor 60-CKG32KX7R1H105K335AH
CAP CER 1UF 50V X7R SMD Product overview: CKG32KX7R1H105K335AH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG32KX7R1H105K33 5AH can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X7R SMD Product overview: CKG32KX7R1H105K335AH from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKG32KX7R1H105K335AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKG32KX7R1H105K335AH 866446-CKG32KX7R1H105K335AH 445-10293-2-ND 445-10293-6-ND 60-CKG32KX7R1H105K335AH
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - CKG32KX7R1H105K335AH Ceramic Capacitors Ceramic Capacitors SMD 1UF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Bypass Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX151M400A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details