10µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead
CAP CER 10UF 25V X7R SMD
CAP CER 10UF 25V X7R SMD
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CKG32KX7R1E106K335AJ | 445-10288-2-ND | CKG32KX7R1E106K335AJ | CKG32KX7R1E106K335AJ |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Bypass | Automotive; Bypass; Automotive, SMPS Filtering, Bypass, Decoupling | Automotive; Bypass |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |