10µF ±10% 25V Ceramic Capacitor X7R SMD, J-Lead
CAP CER 10UF 25V X7R SMD
CAP CER 10UF 25V X7R SMD
| TDK Corporation | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CKG32KX7R1E106K335AH | 445-10287-2-ND | CKG32KX7R1E106K335AH | CKG32KX7R1E106K335AH |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| Technology | Multilayer | Film Capacitors | Single-Layer | |
| Applications | General Purpose; Commercial Grade | Bypass | Bypass | Bypass; SMPS Filtering, Bypass, Decoupling |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |