TDK U.S.A. Corporation Ceramic Capacitors CKG32KC0G3A222J335AJ

Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet
Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174682-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174682-1-ND
Ceramic Capacitors 445-174682-1-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-174682-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174682-6-ND
Ceramic Capacitors 445-174682-6-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-174682-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174682-2-ND
Ceramic Capacitors 445-174682-2-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - CKG32KC0G3A222J335AJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKG32KC0G3A222J335AJ
Ceramic Capacitors CKG32KC0G3A222J335AJ
CAP CER 2200PF 1KV C0G SMD

CAP CER 2200PF 1KV C0G SMD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CKG32KC0G3A222J335AJ
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-174682-1-ND 445-174682-6-ND CKG32KC0G3A222J335AJ CKG32KC0G3A222J335AJ
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass Automotive; Bypass; Automotive, SMPS Filtering, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details