TDK U.S.A. Corporation Ceramic Capacitors CKG32KC0G3A103J335AH

Description
10000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet
Description
10000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174677-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174677-1-ND
Ceramic Capacitors 445-174677-1-ND
10000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

10000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-174677-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174677-2-ND
Ceramic Capacitors 445-174677-2-ND
10000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

10000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-174677-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174677-6-ND
Ceramic Capacitors 445-174677-6-ND
10000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

10000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CKG32KC0G3A103J335AH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CKG32KC0G3A103J335AH
Capacitors - Ceramic Capacitors CKG32KC0G3A103J335AH
CAP CER 10000PF 1KV C0G SMD

CAP CER 10000PF 1KV C0G SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-174677-1-ND 445-174677-6-ND CKG32KC0G3A103J335AH
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Bypass High Voltage Capacitor; Bypass Bypass; SMPS Filtering, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J2K50152KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details