TDK U.S.A. Corporation Ceramic Capacitors CKG32KC0G2E333J335AJ

Description
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet
Description
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKG32KC0G2E333J335AJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKG32KC0G2E333J335AJ-ND
Ceramic Capacitors CKG32KC0G2E333J335AJ-ND
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - CKG32KC0G2E333J335AJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKG32KC0G2E333J335AJ
Ceramic Capacitors CKG32KC0G2E333J335AJ
CAP CER 0.033UF 250V C0G NONSTND

CAP CER 0.033UF 250V C0G NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CKG32KC0G2E333J335AJ-ND CKG32KC0G2E333J335AJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details