TDK U.S.A. Corporation Ceramic Capacitors CKG32KC0G2A683J335AH

Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet
Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174566-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174566-6-ND
Ceramic Capacitors 445-174566-6-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-174566-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174566-2-ND
Ceramic Capacitors 445-174566-2-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 445-174566-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174566-1-ND
Ceramic Capacitors 445-174566-1-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors CKG32KC0G2A683J335AH
CAP CER 0.068UF 100V C0G SMD

CAP CER 0.068UF 100V C0G SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-174566-6-ND 445-174566-2-ND CKG32KC0G2A683J335AH
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass Bypass; SMPS Filtering, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details