TDK Corporation SMD 0.022uF 25V Capacitor CKD510JB1E223S

Description
Cap Ceramic 0.022uF 25V -20% to 50% SMD 0805 Product overview: CKD510JB1E223S from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKD510JB1E223S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.022uF 25V -20% to 50% SMD 0805 Product overview: CKD510JB1E223S from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKD510JB1E223S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.022uF 25V Capacitor
60-CKD510JB1E223S
SMD 0.022uF 25V Capacitor 60-CKD510JB1E223S
Cap Ceramic 0.022uF 25V -20% to 50% SMD 0805 Product overview: CKD510JB1E223S from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKD510JB1E223S can be used for catalog matching and distributor lookup.

Cap Ceramic 0.022uF 25V -20% to 50% SMD 0805 Product overview: CKD510JB1E223S from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.022uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKD510JB1E223S can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - CKD510JB1E223S - 1052107-CKD510JB1E223S - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CKD510JB1E223S
1052107-CKD510JB1E223S
Ceramic Capacitors - CKD510JB1E223S 1052107-CKD510JB1E223S
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052107-CKD510JB1E22 3S Termination: SMD/SMT Voltage Rating: 25 V Mounting: SMD (SMT) Capacitance: 22 nF Tolerance: 50 % Number of Pins: 3 Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): W2F15C2238AT1F; W2H15C2238AT1A; W2F15C2238AT1A; C0805C223K3RACTU; C2012C0G1E223J125AA; LLA215R71E223MA14L; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052107-CKD510JB1E223S
Termination: SMD/SMT
Voltage Rating: 25 V
Mounting: SMD (SMT)
Capacitance: 22 nF
Tolerance: 50 %
Number of Pins: 3
Categories: Ceramic Capacitors
Case / Package: 0805
Alternative Parts (Cross-Reference): W2F15C2238AT1F; W2H15C2238AT1A; W2F15C2238AT1A; C0805C223K3RACTU; C2012C0G1E223J125AA; LLA215R71E223MA14L;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 25 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CKD510JB1E223S 1052107-CKD510JB1E223S
Product Name SMD 0.022uF 25V Capacitor Ceramic Capacitors - CKD510JB1E223S
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details