Product overview: CKD510JB1A105ST from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CKD510JB1A105ST can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052106-CKD510JB1A10
Voltage Rating: 10 V
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: -20 %
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-CKD510JB1A105ST | 1052106-CKD510JB1A105ST |
| Product Name | Capacitor | Ceramic Capacitors - CKD510JB1A105ST |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 1 microF | 1 microF |
| Capacitance Tolerance | -20 (+/- %) | -20 (+/- %) |