TDK Corporation Multilayer Ceramic Chip Capacitor CKCL44C0G1H470K085AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCL44C0G1H470K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCL44C0G1H470K085AA
Multilayer Ceramic Chip Capacitor CKCL44C0G1H470K085AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Capacitor Networks, Arrays - 445-1826-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-1826-2-ND
Capacitor Networks, Arrays 445-1826-2-ND
47pF Isolated Capacitor 4 Array 50V C0G, NP0 0805 (2012 Metric)

47pF Isolated Capacitor 4 Array 50V C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Array, 47Pf, 50V, C0G/np0, 10%, Smd, Full Reel; Capacitance Tdk - 87R2513 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 47Pf, 50V, C0G/np0, 10%, Smd, Full Reel; Capacitance Tdk
87R2513
Capacitor Array, 47Pf, 50V, C0G/np0, 10%, Smd, Full Reel; Capacitance Tdk 87R2513
CAPACITOR ARRAY, 47PF, 50V, C0G/NP0, 10%, SMD, FULL REEL; Capacitance:47pF; Capacitor Case / Package:0805 [2012 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 47PF, 50V, C0G/NP0, 10%, SMD, FULL REEL; Capacitance:47pF; Capacitor Case / Package:0805 [2012 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CKCL44C0G1H470K085AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CKCL44C0G1H470K085AA
Capacitors - Capacitor Networks, Arrays CKCL44C0G1H470K085AA
CAP ARRAY 47PF 50V NP0 0805

CAP ARRAY 47PF 50V NP0 0805

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CKCL44C0G1H470K085AA 445-1826-2-ND 87R2513 CKCL44C0G1H470K085AA
Product Name Multilayer Ceramic Chip Capacitor Capacitor Networks, Arrays Capacitor Array, 47Pf, 50V, C0G/np0, 10%, Smd, Full Reel; Capacitance Tdk Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Wraparound
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021298 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details