TDK U.S.A. Corporation Capacitor Networks, Arrays CKCL22X7R1E104M085AA

Description
0.1µF Isolated Capacitor 2 Array 25V X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 2 Array 25V X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 445-8922-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-8922-2-ND
Capacitor Networks, Arrays 445-8922-2-ND
0.1µF Isolated Capacitor 2 Array 25V X7R 0805 (2012 Metric)

0.1µF Isolated Capacitor 2 Array 25V X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CKCL22X7R1E104M085AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CKCL22X7R1E104M085AA
Capacitors - Capacitor Networks, Arrays CKCL22X7R1E104M085AA
CAP ARRAY 0.1UF 25V X7R 0805

CAP ARRAY 0.1UF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 445-8922-2-ND CKCL22X7R1E104M085AA
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details