TDK Corporation Multilayer Ceramic Chip Capacitor CKCA43X7R1C104M100AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCA43X7R1C104M100AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCA43X7R1C104M100AA
Multilayer Ceramic Chip Capacitor CKCA43X7R1C104M100AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Singapore, Singapore
0.1UF 16V Capacitor
57-CKCA43X7R1C104M100AA
0.1UF 16V Capacitor 57-CKCA43X7R1C104M100AA
CAP ARRAY 0.1UF 16V X7R 1206 Product overview: CKCA43X7R1C104M100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43X7R1C104M10 0AA can be used for catalog matching and distributor lookup.

CAP ARRAY 0.1UF 16V X7R 1206 Product overview: CKCA43X7R1C104M100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43X7R1C104M100AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 445-1857-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-1857-2-ND
Capacitor Networks, Arrays 445-1857-2-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Array-4, 0.1Uf, 16V, X7R, 1206; Capacitance Tdk - 94Y9776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Array-4, 0.1Uf, 16V, X7R, 1206; Capacitance Tdk
94Y9776
Cap, Array-4, 0.1Uf, 16V, X7R, 1206; Capacitance Tdk 94Y9776
CAP, ARRAY-4, 0.1UF, 16V, X7R, 1206; Capacitance:0.1µF; Voltage Rating:16V; Product Range:CKC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, ARRAY-4, 0.1UF, 16V, X7R, 1206; Capacitance:0.1µF; Voltage Rating:16V; Product Range:CKC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CKCA43X7R1C104M100AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CKCA43X7R1C104M100AA
Capacitors - Capacitor Networks, Arrays CKCA43X7R1C104M100AA
CAP ARRAY 0.1UF 16V X7R 1206

CAP ARRAY 0.1UF 16V X7R 1206

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKCA43X7R1C104M100AA 57-CKCA43X7R1C104M100AA 445-1857-2-ND 94Y9776 CKCA43X7R1C104M100AA
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 16V Capacitor Capacitor Networks, Arrays Cap, Array-4, 0.1Uf, 16V, X7R, 1206; Capacitance Tdk Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers