TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKCA43X5R0J105M100AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCA43X5R0J105M100AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCA43X5R0J105M100AA
Multilayer Ceramic Chip Capacitor CKCA43X5R0J105M100AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Capacitor Networks, Arrays - CKCA43X5R0J105M100AA - 1029267-CKCA43X5R0J105M100AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CKCA43X5R0J105M100AA
1029267-CKCA43X5R0J105M100AA
Capacitor Networks, Arrays - CKCA43X5R0J105M100AA 1029267-CKCA43X5R0J105M100AA
Manufacturer: TDK Corporation Win Source Part Number: 1029267-CKCA43X5R0J1 05M100AA Packaging: Reel - TR Voltage Rating: 6.3V Height - Seated (Max): 0.045" (1.15mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X5R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Categories: Capacitors Status: Active Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1029267-CKCA43X5R0J105M100AA
Packaging: Reel - TR
Voltage Rating: 6.3V
Height - Seated (Max): 0.045" (1.15mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±20%
Temperature Coefficient: X5R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Categories: Capacitors
Status: Active
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
1.0UF 6.3V Capacitor
57-CKCA43X5R0J105M100AA
1.0UF 6.3V Capacitor 57-CKCA43X5R0J105M100AA
CAP ARRAY 1.0UF 6.3V X5R 1206 Product overview: CKCA43X5R0J105M100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0UF, 6.3V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43X5R0J105M10 0AA can be used for catalog matching and distributor lookup.

CAP ARRAY 1.0UF 6.3V X5R 1206 Product overview: CKCA43X5R0J105M100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0UF, 6.3V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43X5R0J105M100AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 445-8921-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-8921-2-ND
Capacitor Networks, Arrays 445-8921-2-ND
1µF Isolated Capacitor 4 Array 6.3V X5R 1206 (3216 Metric)

1µF Isolated Capacitor 4 Array 6.3V X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CKCA43X5R0J105M100AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CKCA43X5R0J105M100AA
Capacitors - Capacitor Networks, Arrays CKCA43X5R0J105M100AA
CAP ARRAY 1.0UF 6.3V X5R 1206

CAP ARRAY 1.0UF 6.3V X5R 1206

Supplier's Site
Capacitor Array, 1Uf, 20%, 6.3V, 1206; Capacitance Tdk - 04X3173 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 1Uf, 20%, 6.3V, 1206; Capacitance Tdk
04X3173
Capacitor Array, 1Uf, 20%, 6.3V, 1206; Capacitance Tdk 04X3173
CAPACITOR ARRAY, 1UF, 20%, 6.3V, 1206; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CKC Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR ARRAY, 1UF, 20%, 6.3V, 1206; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CKC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKCA43X5R0J105M100AA 1029267-CKCA43X5R0J105M100AA 57-CKCA43X5R0J105M100AA 445-8921-2-ND CKCA43X5R0J105M100AA 04X3173
Product Name Multilayer Ceramic Chip Capacitor Capacitor Networks, Arrays - CKCA43X5R0J105M100AA 1.0UF 6.3V Capacitor Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 1Uf, 20%, 6.3V, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details