TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKCA43JB1C104M100AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCA43JB1C104M100AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCA43JB1C104M100AA
Multilayer Ceramic Chip Capacitor CKCA43JB1C104M100AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Capacitor Networks, Arrays - CKCA43JB1C104M100AA - 915370-CKCA43JB1C104M100AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CKCA43JB1C104M100AA
915370-CKCA43JB1C104M100AA
Capacitor Networks, Arrays - CKCA43JB1C104M100AA 915370-CKCA43JB1C104M100AA
Manufacturer: TDK Corporation Win Source Part Number: 915370-CKCA43JB1C104 M100AA Series: CKC Features: 0.1µF Isolated Capacitor 4 Array 16 V JB 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-10072-6, CKCA43JB1C104MT010N, 445-10072-2, 445-10072-1

Manufacturer: TDK Corporation
Win Source Part Number: 915370-CKCA43JB1C104M100AA
Series: CKC
Features: 0.1µF Isolated Capacitor 4 Array 16 V JB 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-10072-6, CKCA43JB1C104MT010N, 445-10072-2, 445-10072-1

Buy Now Datasheet
Singapore, Singapore
0.1UF 16V Capacitor
57-CKCA43JB1C104M100AA
0.1UF 16V Capacitor 57-CKCA43JB1C104M100AA
CAP ARRAY 0.1UF 16V JB 1206 Product overview: CKCA43JB1C104M100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43JB1C104M100 AA can be used for catalog matching and distributor lookup.

CAP ARRAY 0.1UF 16V JB 1206 Product overview: CKCA43JB1C104M100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43JB1C104M100AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 445-10072-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-10072-2-ND
Capacitor Networks, Arrays 445-10072-2-ND
0.1µF Isolated Capacitor 4 Array 16V JB 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 16V JB 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CKCA43JB1C104M100AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CKCA43JB1C104M100AA
Capacitors - Capacitor Networks, Arrays CKCA43JB1C104M100AA
CAP ARRAY 0.1UF 16V JB 1206

CAP ARRAY 0.1UF 16V JB 1206

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKCA43JB1C104M100AA 915370-CKCA43JB1C104M100AA 57-CKCA43JB1C104M100AA 445-10072-2-ND CKCA43JB1C104M100AA
Product Name Multilayer Ceramic Chip Capacitor Capacitor Networks, Arrays - CKCA43JB1C104M100AA 0.1UF 16V Capacitor Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details