470pF Isolated Capacitor 4 Array 50V CH 1206 (3216 Metric)
CAP ARRAY 470PF 50V CH 1206
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CKCA43CH1H471K100AA | 445-10068-2-ND | CKCA43CH1H471K100AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Applications | General Purpose; Commercial Grade | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |