TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKCA43C0G1H470K100AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCA43C0G1H470K100AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCA43C0G1H470K100AA
Multilayer Ceramic Chip Capacitor CKCA43C0G1H470K100AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Capacitor Networks, Arrays - 445-1843-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-1843-2-ND
Capacitor Networks, Arrays 445-1843-2-ND
47pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

47pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
47PF 50V Capacitor
57-CKCA43C0G1H470K100AA
47PF 50V Capacitor 57-CKCA43C0G1H470K100AA
CAP ARRAY 47PF 50V NP0 1206 Product overview: CKCA43C0G1H470K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H470K10 0AA can be used for catalog matching and distributor lookup.

CAP ARRAY 47PF 50V NP0 1206 Product overview: CKCA43C0G1H470K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H470K100AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - CKCA43C0G1H470K100AA - 866436-CKCA43C0G1H470K100AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CKCA43C0G1H470K100AA
866436-CKCA43C0G1H470K100AA
Capacitor Networks, Arrays - CKCA43C0G1H470K100AA 866436-CKCA43C0G1H470K100AA
Manufacturer: TDK Corporation Win Source Part Number: 866436-CKCA43C0G1H47 0K100AA Series: CKC Features: 47pF Isolated Capacitor 4 Array 50 V C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-1843-2, CKCA43C0G1H470K, 445-1843-1, CKCA43COG1H470K, 445-1843-6, CKCA43C0G1H470KT010N , CKCA43C0G1H470K085AA

Manufacturer: TDK Corporation
Win Source Part Number: 866436-CKCA43C0G1H470K100AA
Series: CKC
Features: 47pF Isolated Capacitor 4 Array 50 V C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-1843-2, CKCA43C0G1H470K, 445-1843-1, CKCA43COG1H470K, 445-1843-6, CKCA43C0G1H470KT010N, CKCA43C0G1H470K085AA

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CKCA43C0G1H470K100AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CKCA43C0G1H470K100AA
Capacitors - Capacitor Networks, Arrays CKCA43C0G1H470K100AA
CAP ARRAY 47PF 50V NP0 1206

CAP ARRAY 47PF 50V NP0 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKCA43C0G1H470K100AA 445-1843-2-ND 57-CKCA43C0G1H470K100AA 866436-CKCA43C0G1H470K100AA CKCA43C0G1H470K100AA
Product Name Multilayer Ceramic Chip Capacitor Capacitor Networks, Arrays 47PF 50V Capacitor Capacitor Networks, Arrays - CKCA43C0G1H470K100AA Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers