TDK Corporation Multilayer Ceramic Chip Capacitor CKCA43C0G1H331K100AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCA43C0G1H331K100AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCA43C0G1H331K100AA
Multilayer Ceramic Chip Capacitor CKCA43C0G1H331K100AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Capacitor Networks, Arrays - 445-1848-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-1848-2-ND
Capacitor Networks, Arrays 445-1848-2-ND
330pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

330pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
57-CKCA43C0G1H331K100AA
330PF 50V Capacitor 57-CKCA43C0G1H331K100AA
CAP ARRAY 330PF 50V NP0 1206 Product overview: CKCA43C0G1H331K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H331K10 0AA can be used for catalog matching and distributor lookup.

CAP ARRAY 330PF 50V NP0 1206 Product overview: CKCA43C0G1H331K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H331K100AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - CKCA43C0G1H331K100AA - 1029266-CKCA43C0G1H331K100AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CKCA43C0G1H331K100AA
1029266-CKCA43C0G1H331K100AA
Capacitor Networks, Arrays - CKCA43C0G1H331K100AA 1029266-CKCA43C0G1H331K100AA
Manufacturer: TDK Corporation Win Source Part Number: 1029266-CKCA43C0G1H3 31K100AA Packaging: Reel - TR Voltage Rating: 50V Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Categories: Capacitors Status: Not For New Designs Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1029266-CKCA43C0G1H331K100AA
Packaging: Reel - TR
Voltage Rating: 50V
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Capacitance: 330pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Categories: Capacitors
Status: Not For New Designs
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CKCA43C0G1H331K100AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CKCA43C0G1H331K100AA
Capacitors - Capacitor Networks, Arrays CKCA43C0G1H331K100AA
CAP ARRAY 330PF 50V NP0 1206

CAP ARRAY 330PF 50V NP0 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKCA43C0G1H331K100AA 445-1848-2-ND 57-CKCA43C0G1H331K100AA 1029266-CKCA43C0G1H331K100AA CKCA43C0G1H331K100AA
Product Name Multilayer Ceramic Chip Capacitor Capacitor Networks, Arrays 330PF 50V Capacitor Capacitor Networks, Arrays - CKCA43C0G1H331K100AA Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details