TDK Corporation SMD 330pF 50V Capacitor CKCA43C0G1H331K

Description
Cap Ceramic Array 330pF 50V C0G 10% 1206 SMD 4 Capacitor 125°C Product overview: CKCA43C0G1H331K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H331K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic Array 330pF 50V C0G 10% 1206 SMD 4 Capacitor 125°C Product overview: CKCA43C0G1H331K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H331K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330pF 50V Capacitor
57-CKCA43C0G1H331K
SMD 330pF 50V Capacitor 57-CKCA43C0G1H331K
Cap Ceramic Array 330pF 50V C0G 10% 1206 SMD 4 Capacitor 125°C Product overview: CKCA43C0G1H331K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H331K can be used for catalog matching and distributor lookup.

Cap Ceramic Array 330pF 50V C0G 10% 1206 SMD 4 Capacitor 125°C Product overview: CKCA43C0G1H331K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H331K can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitor Networks, Arrays - CKCA43C0G1H331K - 1052098-CKCA43C0G1H331K - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CKCA43C0G1H331K
1052098-CKCA43C0G1H331K
Capacitor Networks, Arrays - CKCA43C0G1H331K 1052098-CKCA43C0G1H331K
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052098-CKCA43C0G1H3 31K Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Number of Terminals: 8 Mounting: SMD (SMT) Capacitance: 330 pF Tolerance: 10 % Number of Elements: 4 Height: 1 mm Number of Pins: 8 Number of Capacitors: 4 Width: 1.6 mm Categories: Capacitor Networks, Arrays Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: C0G

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052098-CKCA43C0G1H331K
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 3.2 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Capacitance: 330 pF
Tolerance: 10 %
Number of Elements: 4
Height: 1 mm
Number of Pins: 8
Number of Capacitors: 4
Width: 1.6 mm
Categories: Capacitor Networks, Arrays
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: C0G

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 57-CKCA43C0G1H331K 1052098-CKCA43C0G1H331K
Product Name SMD 330pF 50V Capacitor Capacitor Networks, Arrays - CKCA43C0G1H331K
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details