TDK Corporation Multilayer Ceramic Chip Capacitor CKCA43C0G1H330K100AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCA43C0G1H330K100AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCA43C0G1H330K100AA
Multilayer Ceramic Chip Capacitor CKCA43C0G1H330K100AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Capacitors - Capacitor Networks, Arrays - 1149582-CKCA43C0G1H330K100AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1149582-CKCA43C0G1H330K100AA
Capacitors - Capacitor Networks, Arrays 1149582-CKCA43C0G1H330K100AA
Win Source Part Number: 1149582-CKCA43C0G1H3 30K100AA Category: Capacitors>Capacitor Networks, Arrays Series: CKC Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 33pF Tolerance: ±10% Voltage - Rated: 50 V Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 (3216 Metric) Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CKCA43C0G1H330K100AA .; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-1842-2,445-1842- 1,445-1842-6,CKCA43C OG1H330K,CKCA43C0G1H 330KT010N,CKCA43C0G1 H330K Product Status: Obsolete

Win Source Part Number: 1149582-CKCA43C0G1H330K100AA
Category: Capacitors>Capacitor Networks, Arrays
Series: CKC
Package: Tape & Reel
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 33pF
Tolerance: ±10%
Voltage - Rated: 50 V
Temperature Coefficient: C0G, NP0
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206 (3216 Metric)
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CKCA43C0G1H330K100AA.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-1842-2,445-1842-1,445-1842-6,CKCA43COG1H330K,CKCA43C0G1H330KT010N,CKCA43C0G1H330K
Product Status: Obsolete

Buy Now Datasheet
Capacitor Networks, Arrays - 445-1842-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-1842-2-ND
Capacitor Networks, Arrays 445-1842-2-ND
33pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

33pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
33PF 50V Capacitor
57-CKCA43C0G1H330K100AA
33PF 50V Capacitor 57-CKCA43C0G1H330K100AA
CAP ARRAY 33PF 50V NP0 1206 Product overview: CKCA43C0G1H330K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H330K10 0AA can be used for catalog matching and distributor lookup.

CAP ARRAY 33PF 50V NP0 1206 Product overview: CKCA43C0G1H330K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H330K100AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - CKCA43C0G1H330K100AA - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
CKCA43C0G1H330K100AA
Capacitor Networks, Arrays CKCA43C0G1H330K100AA
CAP ARRAY 33PF 50V NP0 1206

CAP ARRAY 33PF 50V NP0 1206

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CKCA43C0G1H330K100AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CKCA43C0G1H330K100AA
Capacitors - Capacitor Networks, Arrays CKCA43C0G1H330K100AA
CAP ARRAY 33PF 50V NP0 1206

CAP ARRAY 33PF 50V NP0 1206

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKCA43C0G1H330K100AA 1149582-CKCA43C0G1H330K100AA 445-1842-2-ND 57-CKCA43C0G1H330K100AA CKCA43C0G1H330K100AA CKCA43C0G1H330K100AA
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays 33PF 50V Capacitor Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details