TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CKCA43C0G1H150K100AA

Description
4 in 1 Array
Request a Quote Datasheet
Description
4 in 1 Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CKCA43C0G1H150K100AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CKCA43C0G1H150K100AA
Multilayer Ceramic Chip Capacitor CKCA43C0G1H150K100AA
4 in 1 Array

4 in 1 Array

Supplier's Site
Capacitor Networks, Arrays - 445-1840-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
445-1840-2-ND
Capacitor Networks, Arrays 445-1840-2-ND
15pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

15pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - CKCA43C0G1H150K100AA - 866432-CKCA43C0G1H150K100AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CKCA43C0G1H150K100AA
866432-CKCA43C0G1H150K100AA
Capacitor Networks, Arrays - CKCA43C0G1H150K100AA 866432-CKCA43C0G1H150K100AA
Manufacturer: TDK Corporation Win Source Part Number: 866432-CKCA43C0G1H15 0K100AA Series: CKC Features: 15pF Isolated Capacitor 4 Array 50 V C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CKCA43COG1H150K, CKCA43C0G1H150K, 445-1840-2, 445-1840-6, CKCA43C0G1H150KT010N , 445-1840-1, Q4463514D

Manufacturer: TDK Corporation
Win Source Part Number: 866432-CKCA43C0G1H150K100AA
Series: CKC
Features: 15pF Isolated Capacitor 4 Array 50 V C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CKCA43COG1H150K, CKCA43C0G1H150K, 445-1840-2, 445-1840-6, CKCA43C0G1H150KT010N, 445-1840-1, Q4463514D

Buy Now Datasheet
Singapore, Singapore
15PF 50V Capacitor
57-CKCA43C0G1H150K100AA
15PF 50V Capacitor 57-CKCA43C0G1H150K100AA
CAP ARRAY 15PF 50V NP0 1206 Product overview: CKCA43C0G1H150K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H150K10 0AA can be used for catalog matching and distributor lookup.

CAP ARRAY 15PF 50V NP0 1206 Product overview: CKCA43C0G1H150K100AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CKCA43C0G1H150K100AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP ARRAY 15PF 50V NP0 1206 - 769-CKCA43C0G1H150K100AA - Utmel Electronic Limited
Hong Kong, China
CAP ARRAY 15PF 50V NP0 1206
769-CKCA43C0G1H150K100AA
CAP ARRAY 15PF 50V NP0 1206 769-CKCA43C0G1H150K100AA
CAP ARRAY 15PF 50V NP0 1206

CAP ARRAY 15PF 50V NP0 1206

Supplier's Site
Capacitors - Capacitor Networks, Arrays - CKCA43C0G1H150K100AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CKCA43C0G1H150K100AA
Capacitors - Capacitor Networks, Arrays CKCA43C0G1H150K100AA
CAP ARRAY 15PF 50V NP0 1206

CAP ARRAY 15PF 50V NP0 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CKCA43C0G1H150K100AA 445-1840-2-ND 866432-CKCA43C0G1H150K100AA 57-CKCA43C0G1H150K100AA 769-CKCA43C0G1H150K100AA CKCA43C0G1H150K100AA
Product Name Multilayer Ceramic Chip Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays - CKCA43C0G1H150K100AA 15PF 50V Capacitor CAP ARRAY 15PF 50V NP0 1206 Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX561K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers