High Voltage (1000V and over), Low Dissipation
220pF ±10% 3000V (3kV) Ceramic Capacitor R Radial, Disc
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CK45-R3FD221K-NRA | 445-16031-ND |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-4 microF |