High Voltage (1000V and over), Low Dissipation
| TDK Corporation | |
|---|---|
| Product Category | Capacitors |
| Product Number | CK45-R3FD151K-GRA |
| Product Name | Disc Type Multilayer Ceramic Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Multilayer |
| Applications | General Purpose; Commercial Grade |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.50E-4 microF |