TDK Corporation Disc Type Multilayer Ceramic Capacitor CK45-R3FD102K-VRA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-R3FD102K-VRA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-R3FD102K-VRA
Disc Type Multilayer Ceramic Capacitor CK45-R3FD102K-VRA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Capacitors - Ceramic Capacitors - 1359925-CK45-R3FD102K-VRA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359925-CK45-R3FD102K-VRA
Capacitors - Ceramic Capacitors 1359925-CK45-R3FD102K-VRA
Win Source Part Number: 1359925-CK45-R3FD102 K-VRA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CK45-RR Package: Bulk Product Status: Obsolete Features: High Voltage, Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Applications: General Purpose Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.472" Dia (12.00mm) Height - Seated (Max): 0.630" (16.00mm) ECCN: EAR99 Temperature Coefficient: R Lead Style: Formed Leads - Kinked

Win Source Part Number: 1359925-CK45-R3FD102K-VRA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45-RR
Package: Bulk
Product Status: Obsolete
Features: High Voltage, Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.472" Dia (12.00mm)
Height - Seated (Max): 0.630" (16.00mm)
ECCN: EAR99
Temperature Coefficient: R
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
1000PF 3KV Capacitor - 60-CK45-R3FD102K-VRA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000PF 3KV Capacitor
60-CK45-R3FD102K-VRA
1000PF 3KV Capacitor 60-CK45-R3FD102K-VRA
CAP CER 1000PF 3KV RADIAL Product overview: CK45-R3FD102K-VRA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-R3FD102K-VRA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 3KV RADIAL Product overview: CK45-R3FD102K-VRA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-R3FD102K-VRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CK45-R3FD102K-VRA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-R3FD102K-VRA
Ceramic Capacitors CK45-R3FD102K-VRA
CAP CER 1000PF 3KV RADIAL

CAP CER 1000PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-R3FD102K-VRA 1359925-CK45-R3FD102K-VRA 60-CK45-R3FD102K-VRA CK45-R3FD102K-VRA
Product Name Disc Type Multilayer Ceramic Capacitor Capacitors - Ceramic Capacitors 1000PF 3KV Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers