TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-R3DD102K-NRA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-R3DD102K-NRA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-R3DD102K-NRA
Disc Type Multilayer Ceramic Capacitor CK45-R3DD102K-NRA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Singapore, Singapore
1000PF 2KV Capacitor
60-CK45-R3DD102K-NRA
1000PF 2KV Capacitor 60-CK45-R3DD102K-NRA
CAP CER 1000PF 2KV RADIAL Product overview: CK45-R3DD102K-NRA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-R3DD102K-NRA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 2KV RADIAL Product overview: CK45-R3DD102K-NRA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-R3DD102K-NRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CK45-R3DD102K-NRA - 763449-CK45-R3DD102K-NRA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CK45-R3DD102K-NRA
763449-CK45-R3DD102K-NRA
Ceramic Capacitors - CK45-R3DD102K-NRA 763449-CK45-R3DD102K-NRA
Manufacturer: TDK Corporation Win Source Part Number: 763449-CK45-R3DD102K -NRA Series: CK45-RR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 125°C Features: High Voltage, Low Dissipation Factor Package: Radial, Disc Applications: General Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: R Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Family Name: CK45-RR Categories: Capacitors Dimension: 0.433" Dia (11.00mm) Height - Seated (Maximum): 0.591" (15.00mm) Voltage Rating DC: 2000V (2kV) Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 763449-CK45-R3DD102K-NRA
Series: CK45-RR
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 125°C
Features: High Voltage, Low Dissipation Factor
Package: Radial, Disc
Applications: General
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Family Name: CK45-RR
Categories: Capacitors
Dimension: 0.433" Dia (11.00mm)
Height - Seated (Maximum): 0.591" (15.00mm)
Voltage Rating DC: 2000V (2kV)
Introduction Date: July 26, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 445-16019-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16019-ND
Ceramic Capacitors 445-16019-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc

1000pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-R3DD102K-NRA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-R3DD102K-NRA
Ceramic Capacitors CK45-R3DD102K-NRA
CAP CER 1000PF 2KV RADIAL

CAP CER 1000PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-R3DD102K-NRA 60-CK45-R3DD102K-NRA 763449-CK45-R3DD102K-NRA 445-16019-ND CK45-R3DD102K-NRA
Product Name Disc Type Multilayer Ceramic Capacitor 1000PF 2KV Capacitor Ceramic Capacitors - CK45-R3DD102K-NRA Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH910K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details