TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-R3DD101K-NRA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-R3DD101K-NRA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-R3DD101K-NRA
Disc Type Multilayer Ceramic Capacitor CK45-R3DD101K-NRA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - CK45-R3DD101K-NRA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-R3DD101K-NRA-ND
Ceramic Capacitors CK45-R3DD101K-NRA-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc

100pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
100PF 2KV Capacitor
60-CK45-R3DD101K-NRA
100PF 2KV Capacitor 60-CK45-R3DD101K-NRA
CAP CER 100PF 2KV RADIAL Product overview: CK45-R3DD101K-NRA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-R3DD101K-NRA can be used for catalog matching and distributor lookup.

CAP CER 100PF 2KV RADIAL Product overview: CK45-R3DD101K-NRA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-R3DD101K-NRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CK45-R3DD101K-NRA - 866431-CK45-R3DD101K-NRA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CK45-R3DD101K-NRA
866431-CK45-R3DD101K-NRA
Ceramic Capacitors - CK45-R3DD101K-NRA 866431-CK45-R3DD101K-NRA
Manufacturer: TDK Corporation Win Source Part Number: 866431-CK45-R3DD101K -NRA Series: CK45-RR Operating Temperature Range: -25°C ~ 125°C Features: 100 pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: CK45-R3DD101K-NRA3C, CK45R3DD101KNRA

Manufacturer: TDK Corporation
Win Source Part Number: 866431-CK45-R3DD101K-NRA
Series: CK45-RR
Operating Temperature Range: -25°C ~ 125°C
Features: 100 pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: CK45-R3DD101K-NRA3C, CK45R3DD101KNRA

Buy Now Datasheet
Ceramic Capacitors - CK45-R3DD101K-NRA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-R3DD101K-NRA
Ceramic Capacitors CK45-R3DD101K-NRA
CAP CER 100PF 2KV RADIAL

CAP CER 100PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-R3DD101K-NRA CK45-R3DD101K-NRA-ND 60-CK45-R3DD101K-NRA 866431-CK45-R3DD101K-NRA CK45-R3DD101K-NRA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors 100PF 2KV Capacitor Ceramic Capacitors - CK45-R3DD101K-NRA Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details