High Voltage (1000V and over), Low Dissipation
CAP CER 680PF 1KV RADIAL
| TDK Corporation | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CK45-R3AD681KAVRA | CK45-R3AD681KAVRA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Film Capacitors |
| Applications | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF |