TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-R3AD221K-VRA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-R3AD221K-VRA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-R3AD221K-VRA
Disc Type Multilayer Ceramic Capacitor CK45-R3AD221K-VRA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-CK45-R3AD221K-VRATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-R3AD221K-VRATB-ND
Ceramic Capacitors 445-CK45-R3AD221K-VRATB-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor R Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-R3AD221K-VRA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-R3AD221K-VRA
Ceramic Capacitors CK45-R3AD221K-VRA
CAP CER 220PF 1KV RADIAL

CAP CER 220PF 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CK45-R3AD221K-VRA 445-CK45-R3AD221K-VRATB-ND CK45-R3AD221K-VRA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details