TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3FD472ZYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3FD472ZYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3FD472ZYNNA
Disc Type Multilayer Ceramic Capacitor CK45-E3FD472ZYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Single Layer Ceramic Capacitors - 2532859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532859
Single Layer Ceramic Capacitors 2532859
TDK CK45-E3FD472ZYNNA

TDK CK45-E3FD472ZYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532858
Single Layer Ceramic Capacitors 2532858
TDK CK45-E3FD472ZYNNA

TDK CK45-E3FD472ZYNNA

Supplier's Site
Ceramic Capacitors - 445-181053-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181053-ND
Ceramic Capacitors 445-181053-ND
4700pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc

4700pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4700PF 3KV Capacitor
60-CK45-E3FD472ZYNNA
4700PF 3KV Capacitor 60-CK45-E3FD472ZYNNA
CAP CER 4700PF 3KV RADIAL Product overview: CK45-E3FD472ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3FD472ZYNNA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 3KV RADIAL Product overview: CK45-E3FD472ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3FD472ZYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 4700Pf, 3Kv/rad Rohs Compliant Tdk - 71AH3038 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 4700Pf, 3Kv/rad Rohs Compliant Tdk
71AH3038
Capacitor, Ceramic Disc, 4700Pf, 3Kv/rad Rohs Compliant Tdk 71AH3038
CAPACITOR, CERAMIC DISC, 4700PF, 3KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 4700PF, 3KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3FD472ZYNNA 2532859 445-181053-ND 60-CK45-E3FD472ZYNNA 71AH3038
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors 4700PF 3KV Capacitor Capacitor, Ceramic Disc, 4700Pf, 3Kv/rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details