TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3FD222ZYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3FD222ZYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3FD222ZYNNA
Disc Type Multilayer Ceramic Capacitor CK45-E3FD222ZYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Single Layer Ceramic Capacitors - 2532855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532855
Single Layer Ceramic Capacitors 2532855
TDK CK45-E3FD222ZYNNA

TDK CK45-E3FD222ZYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532854
Single Layer Ceramic Capacitors 2532854
TDK CK45-E3FD222ZYNNA

TDK CK45-E3FD222ZYNNA

Supplier's Site
Singapore, Singapore
2200PF 3KV Capacitor
60-CK45-E3FD222ZYNNA
2200PF 3KV Capacitor 60-CK45-E3FD222ZYNNA
CAP CER 2200PF 3KV RADIAL Product overview: CK45-E3FD222ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3FD222ZYNNA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 3KV RADIAL Product overview: CK45-E3FD222ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3FD222ZYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360011-CK45-E3FD222ZYNNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360011-CK45-E3FD222ZYNNA
Capacitors - Ceramic Capacitors 1360011-CK45-E3FD222ZYNNA
Win Source Part Number: 1360011-CK45-E3FD222 ZYNNA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CK45 Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 2200 pF Tolerance: -20%, +80% Voltage - Rated: 3000V (3kV) Applications: General Purpose Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.374" Dia (9.50mm) Height - Seated (Max): 0.531" (13.50mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360011-CK45-E3FD222ZYNNA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 2200 pF
Tolerance: -20%, +80%
Voltage - Rated: 3000V (3kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.374" Dia (9.50mm)
Height - Seated (Max): 0.531" (13.50mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - 445-CK45-E3FD222ZYNNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-E3FD222ZYNNA-ND
Ceramic Capacitors 445-CK45-E3FD222ZYNNA-ND
2200pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc

2200pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitor, 2200Pf, 3Kv, E, Radial Rohs Compliant Tdk - 28AK7878 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 2200Pf, 3Kv, E, Radial Rohs Compliant Tdk
28AK7878
Capacitor, 2200Pf, 3Kv, E, Radial Rohs Compliant Tdk 28AK7878
CAPACITOR, 2200PF, 3KV, E, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 2200PF, 3KV, E, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3FD222ZYNNA 2532855 60-CK45-E3FD222ZYNNA 1360011-CK45-E3FD222ZYNNA 445-CK45-E3FD222ZYNNA-ND 28AK7878
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors 2200PF 3KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor, 2200Pf, 3Kv, E, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1210J6300103JKSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details