TDK U.S.A. Corporation 10000PF 3KV Capacitor CK45-E3FD103ZYNNA

Description
CAP CER 10000PF 3KV RADIAL Product overview: CK45-E3FD103ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3FD103ZYNNA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 3KV RADIAL Product overview: CK45-E3FD103ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3FD103ZYNNA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 3KV Capacitor
60-CK45-E3FD103ZYNNA
10000PF 3KV Capacitor 60-CK45-E3FD103ZYNNA
CAP CER 10000PF 3KV RADIAL Product overview: CK45-E3FD103ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3FD103ZYNNA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 3KV RADIAL Product overview: CK45-E3FD103ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3FD103ZYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CK45-E3FD103ZYNNA - 915362-CK45-E3FD103ZYNNA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CK45-E3FD103ZYNNA
915362-CK45-E3FD103ZYNNA
Ceramic Capacitors - CK45-E3FD103ZYNNA 915362-CK45-E3FD103ZYNNA
Manufacturer: TDK Corporation Win Source Part Number: 915362-CK45-E3FD103Z YNNA Series: CK45 Operating Temperature Range: -25°C ~ 105°C Features: 10000 pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 445-16008, CK45-E3FD103ZYNNA-ND , CK45E3FD103ZYNNA

Manufacturer: TDK Corporation
Win Source Part Number: 915362-CK45-E3FD103ZYNNA
Series: CK45
Operating Temperature Range: -25°C ~ 105°C
Features: 10000 pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: 445-16008, CK45-E3FD103ZYNNA-ND, CK45E3FD103ZYNNA

Buy Now Datasheet
Ceramic Capacitors - 445-16008-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16008-ND
Ceramic Capacitors 445-16008-ND
10000pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc

10000pF -20%, +80% 3000V (3kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-E3FD103ZYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3FD103ZYNNA
Ceramic Capacitors CK45-E3FD103ZYNNA
CAP CER 10000PF 3KV RADIAL

CAP CER 10000PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CK45-E3FD103ZYNNA 915362-CK45-E3FD103ZYNNA 445-16008-ND CK45-E3FD103ZYNNA
Product Name 10000PF 3KV Capacitor Ceramic Capacitors - CK45-E3FD103ZYNNA Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX334K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details