Win Source Part Number: 1359982-CK45-E3FD103
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Obsolete
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 10000 pF
Tolerance: -20%, +80%
Voltage - Rated: 3000V (3kV)
Applications: General Purpose
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.689" Dia (17.50mm)
Height - Seated (Max): 0.846" (21.50mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked
CAP CER 10000PF 3KV RADIAL Product overview: CK45-E3FD103ZYGNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3FD103ZYGNA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1359982-CK45-E3FD103ZYGNA | 60-CK45-E3FD103ZYGNA |
| Product Name | Capacitors - Ceramic Capacitors | 10000PF 3KV Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0100 microF | 0.0100 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) |
| WVDC | 3000 volts |