TDK-Lambda Americas Inc., High Power Division Capacitance Tdk CK45-B3FD681KYNNA.

Description
Capacitance:680pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:B; Lead Spacing:7.5mm; Product Range:CK45 Series; Operating Temperature Min:-25°C; Operating Temperature Max:105°C; Series Name:CK45 RoHS Compliant: Yes
Datasheet
Description
Capacitance:680pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:B; Lead Spacing:7.5mm; Product Range:CK45 Series; Operating Temperature Min:-25°C; Operating Temperature Max:105°C; Series Name:CK45 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Tdk - 60AC8198 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Tdk
60AC8198
Capacitance Tdk 60AC8198
Capacitance:680pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:B; Lead Spacing:7.5mm; Product Range:CK45 Series; Operating Temperature Min:-25°C; Operating Temperature Max:105°C; Series Name:CK45 RoHS Compliant: Yes

Capacitance:680pF; Voltage(DC):3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:B; Lead Spacing:7.5mm; Product Range:CK45 Series; Operating Temperature Min:-25°C; Operating Temperature Max:105°C; Series Name:CK45 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60AC8198
Product Name Capacitance Tdk
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details