The CK45-B3AD152KYGN is a disc-type ceramic capacitor with lead, rated for 2 kV DC and a capacitance of 1500 pF with ±10% tolerance, designed for use in DC ballast applications. It features a B temperature characteristic with an operating and storage temperature range of -25°C to +105°C. The capacitor has a maximum diameter of 7.0 mm and a maximum thickness of 5.0 mm, with a lead-wire diameter of 0.6 mm ±0.05 mm and a long lead configuration. It complies with the RoHS directive and is halogen-free. The part is suited for general-purpose electronic equipment and is available in bulk packaging of 1000 pieces per bag.
CAP CER DISC RADIAL Product overview: CK45-B3AD152KYGN from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD152KYGN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 60-CK45-B3AD152KYGN |
| Product Name | Capacitor |
| Configuration / Form Factor | Leaded Capacitor |