General (Up to 50V)
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 10000PF 50V C0G 0805
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGJ4C2C0G1H103J060AA | 445-8159-1-ND | 445-8159-6-ND | CGJ4C2C0G1H103J060AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | ||
| Applications | Aerospace; High Reliability Grade | Automotive | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0100 microF | 0.0100 microF |