TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ3E2X7R2A472K080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ3E2X7R2A472K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ3E2X7R2A472K080AA
Multilayer Ceramic Chip Capacitor CGJ3E2X7R2A472K080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9141-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9141-1-ND
Ceramic Capacitors 445-9141-1-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9141-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9141-2-ND
Ceramic Capacitors 445-9141-2-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGJ3E2X7R2A472K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGJ3E2X7R2A472K080AA
Ceramic Capacitors CGJ3E2X7R2A472K080AA
CAP CER 4700PF 100V X7R 0603

CAP CER 4700PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CGJ3E2X7R2A472K080AA 445-9141-1-ND CGJ3E2X7R2A472K080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Aerospace; High Reliability Grade Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 105SMH050MHR - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSM-200-15X15X6-G-221-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details