TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ3E2X7R2A222K080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ3E2X7R2A222K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ3E2X7R2A222K080AA
Multilayer Ceramic Chip Capacitor CGJ3E2X7R2A222K080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9139-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9139-2-ND
Ceramic Capacitors 445-9139-2-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9139-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9139-1-ND
Ceramic Capacitors 445-9139-1-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,100V,2.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 46W3751 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,100V,2.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
46W3751
Mlcc,0603,x7R,100V,2.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 46W3751
MLCC,0603,X7R,100V,2 .2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,100V,2.2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGJ3E2X7R2A222K080AA 445-9139-2-ND 46W3751
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0603,x7R,100V,2.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Aerospace; High Reliability Grade Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers