TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ3E2X7R2A102K080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ3E2X7R2A102K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ3E2X7R2A102K080AA
Multilayer Ceramic Chip Capacitor CGJ3E2X7R2A102K080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9136-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9136-1-ND
Ceramic Capacitors 445-9136-1-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9136-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9136-2-ND
Ceramic Capacitors 445-9136-2-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 46W3748 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
46W3748
Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 46W3748
MLCC,0603,X7R,100V,1 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,100V,1nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGJ3E2X7R2A102K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGJ3E2X7R2A102K080AA
Ceramic Capacitors CGJ3E2X7R2A102K080AA
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGJ3E2X7R2A102K080AA 445-9136-1-ND 46W3748 CGJ3E2X7R2A102K080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Aerospace; High Reliability Grade Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C1206C473K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers