TDK U.S.A. Corporation Ceramic Capacitors CGJ3E2C0G1H3R3C080AA

Description
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13332-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13332-1-ND
Ceramic Capacitors 445-13332-1-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13332-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13332-2-ND
Ceramic Capacitors 445-13332-2-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGJ3E2C0G1H3R3C080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGJ3E2C0G1H3R3C080AA
Ceramic Capacitors CGJ3E2C0G1H3R3C080AA
CAP CER 3.3PF 50V C0G 0603

CAP CER 3.3PF 50V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-13332-1-ND CGJ3E2C0G1H3R3C080AA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH151K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers